Cosmetic Packaging Resources Airless Bottle, Clear Cap, Frosted Body, 50 mL CPR06CSF - MSX050

Description
Airless Bottle, Clear Cap, Matte Silver Collar, White Body, 10mL INSTOCK Min Qty: 12 Singles
Description
Airless Bottle, Clear Cap, Matte Silver Collar, White Body, 10mL INSTOCK Min Qty: 12 Singles

Suppliers

Company
Product
Description
Supplier Links
Airless Bottle, Clear Cap, Frosted Body, 50 mL - CPR06CSF - MSX050 - Cosmetic Packaging Resources
Ontario, CA, USA
Airless Bottle, Clear Cap, Frosted Body, 50 mL
CPR06CSF - MSX050
Airless Bottle, Clear Cap, Frosted Body, 50 mL CPR06CSF - MSX050
Airless Bottle, Clear Cap, Matte Silver Collar, White Body, 10mL INSTOCK Min Qty: 12 Singles

Airless Bottle, Clear Cap, Matte Silver Collar, White Body, 10mL
INSTOCK
Min Qty: 12 Singles

Supplier's Site

Technical Specifications

  Cosmetic Packaging Resources
Product Category Industrial Containers
Product Number CPR06CSF - MSX050
Product Name Airless Bottle, Clear Cap, Frosted Body, 50 mL
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details