Cosmetic Packaging Resources Pump, 28/410, Natural, Smooth, Diptube Length = 248mm CPR0328410 - NS-A1

Description
Pump, 28/410, Natural, Smooth, Diptube Length = 248mm
Description
Pump, 28/410, Natural, Smooth, Diptube Length = 248mm

Suppliers

Company
Product
Description
Supplier Links
Pump, 28/410, Natural, Smooth, Diptube Length = 248mm - CPR0328410 - NS-A1 - Cosmetic Packaging Resources
Ontario, CA, USA
Pump, 28/410, Natural, Smooth, Diptube Length = 248mm
CPR0328410 - NS-A1
Pump, 28/410, Natural, Smooth, Diptube Length = 248mm CPR0328410 - NS-A1
Pump, 28/410, Natural, Smooth, Diptube Length = 248mm

Pump, 28/410, Natural, Smooth, Diptube Length = 248mm

Supplier's Site

Technical Specifications

  Cosmetic Packaging Resources
Product Category Liquid Handling Pumps
Product Number CPR0328410 - NS-A1
Product Name Pump, 28/410, Natural, Smooth, Diptube Length = 248mm
Pump Type Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Viking Pump - Stainless Steel Pumps - LL - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details