Cosmetic Packaging Resources Plastic Bottle, PET, Cylinder, Clear, 8oz CPR01003 - C0080

Description
Jar, PP, Round, White Base, White Dome Cap 48mm 1/2oz INSTOCK Min Qty: 12 Singles
Description
Jar, PP, Round, White Base, White Dome Cap 48mm 1/2oz INSTOCK Min Qty: 12 Singles

Suppliers

Company
Product
Description
Supplier Links
Plastic Bottle, PET, Cylinder, Clear, 8oz - CPR01003 - C0080 - Cosmetic Packaging Resources
Ontario, CA, USA
Plastic Bottle, PET, Cylinder, Clear, 8oz
CPR01003 - C0080
Plastic Bottle, PET, Cylinder, Clear, 8oz CPR01003 - C0080
Jar, PP, Round, White Base, White Dome Cap 48mm 1/2oz INSTOCK Min Qty: 12 Singles

Jar, PP, Round, White Base, White Dome Cap 48mm 1/2oz
INSTOCK
Min Qty: 12 Singles

Supplier's Site

Technical Specifications

  Cosmetic Packaging Resources
Product Category Industrial Containers
Product Number CPR01003 - C0080
Product Name Plastic Bottle, PET, Cylinder, Clear, 8oz
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details