Cosmetic Packaging Resources Plastic Bottle, PET, Boston Round, Clear, 32oz CPR01002 - C0032

Description
Plastic Bottle, HDPE, Round, White, 2oz INSTOCK Min Qty: 12 Singles
Description
Plastic Bottle, HDPE, Round, White, 2oz INSTOCK Min Qty: 12 Singles

Suppliers

Company
Product
Description
Supplier Links
Plastic Bottle, PET, Boston Round, Clear, 32oz - CPR01002 - C0032 - Cosmetic Packaging Resources
Ontario, CA, USA
Plastic Bottle, PET, Boston Round, Clear, 32oz
CPR01002 - C0032
Plastic Bottle, PET, Boston Round, Clear, 32oz CPR01002 - C0032
Plastic Bottle, HDPE, Round, White, 2oz INSTOCK Min Qty: 12 Singles

Plastic Bottle, HDPE, Round, White, 2oz
INSTOCK
Min Qty: 12 Singles

Supplier's Site

Technical Specifications

  Cosmetic Packaging Resources
Product Category Industrial Containers
Product Number CPR01002 - C0032
Product Name Plastic Bottle, PET, Boston Round, Clear, 32oz
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details