Cosmetic Packaging Resources Plastic Bottle, PET, Boston Round, Blue, 8oz CPR01002 - B0080

Description
Plastic Bottle, HDPE, Round, Natural, 8oz INSTOCK Min Qty: 12 Singles
Description
Plastic Bottle, HDPE, Round, Natural, 8oz INSTOCK Min Qty: 12 Singles

Suppliers

Company
Product
Description
Supplier Links
Plastic Bottle, PET, Boston Round, Blue, 8oz - CPR01002 - B0080 - Cosmetic Packaging Resources
Ontario, CA, USA
Plastic Bottle, PET, Boston Round, Blue, 8oz
CPR01002 - B0080
Plastic Bottle, PET, Boston Round, Blue, 8oz CPR01002 - B0080
Plastic Bottle, HDPE, Round, Natural, 8oz INSTOCK Min Qty: 12 Singles

Plastic Bottle, HDPE, Round, Natural, 8oz
INSTOCK
Min Qty: 12 Singles

Supplier's Site

Technical Specifications

  Cosmetic Packaging Resources
Product Category Industrial Containers
Product Number CPR01002 - B0080
Product Name Plastic Bottle, PET, Boston Round, Blue, 8oz
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details