Cosmetic Packaging Resources Plastic Bottle, PET, Round, Blue, 4oz CPR01001 - B0040

Description
Plastic Bottle, HDPE, Cylinder, White, 16oz INSTOCK Min Qty: 12 Singles
Description
Plastic Bottle, HDPE, Cylinder, White, 16oz INSTOCK Min Qty: 12 Singles

Suppliers

Company
Product
Description
Supplier Links
Plastic Bottle, PET, Round, Blue, 4oz - CPR01001 - B0040 - Cosmetic Packaging Resources
Ontario, CA, USA
Plastic Bottle, PET, Round, Blue, 4oz
CPR01001 - B0040
Plastic Bottle, PET, Round, Blue, 4oz CPR01001 - B0040
Plastic Bottle, HDPE, Cylinder, White, 16oz INSTOCK Min Qty: 12 Singles

Plastic Bottle, HDPE, Cylinder, White, 16oz
INSTOCK
Min Qty: 12 Singles

Supplier's Site

Technical Specifications

  Cosmetic Packaging Resources
Product Category Industrial Containers
Product Number CPR01001 - B0040
Product Name Plastic Bottle, PET, Round, Blue, 4oz
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details