Cosmetic Packaging Resources Plastic Bottle, PET, Round, Blue, 1oz CPR01001 - B0010

Description
Plastic Bottle, HDPE, Cylinder, White, 8oz INSTOCK Min Qty: 12 Singles
Description
Plastic Bottle, HDPE, Cylinder, White, 8oz INSTOCK Min Qty: 12 Singles

Suppliers

Company
Product
Description
Supplier Links
Plastic Bottle, PET, Round, Blue, 1oz - CPR01001 - B0010 - Cosmetic Packaging Resources
Ontario, CA, USA
Plastic Bottle, PET, Round, Blue, 1oz
CPR01001 - B0010
Plastic Bottle, PET, Round, Blue, 1oz CPR01001 - B0010
Plastic Bottle, HDPE, Cylinder, White, 8oz INSTOCK Min Qty: 12 Singles

Plastic Bottle, HDPE, Cylinder, White, 8oz
INSTOCK
Min Qty: 12 Singles

Supplier's Site

Technical Specifications

  Cosmetic Packaging Resources
Product Category Industrial Containers
Product Number CPR01001 - B0010
Product Name Plastic Bottle, PET, Round, Blue, 1oz
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details