Dual 1V/us 1.5MHz Rail-to-Rail Output 5mV SOP-8 Operational Amplifier ROHS
Dual 1.5MHz 1.5MHz 5mV SOP-8 Operational Amplifier ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LMV358SR | LMV358SR |
| Product Name | Amplifier and Comparator Chips | Operational Amplifier/Comparator >> Operational Amplifier |
| Standards and Certifications | RoHS | |
| Standards | RoHS | |
| Supply Voltage (VS) | 2.1 to 5.5 volts | |
| Source Current (IS) | 0.0850 milliamps |