Dual 1.5MHz 5mV MSOP-8 Operational Amplifier ROHS
Dual 0.7V/us 1.5MHz Rail-to-rail input, rail-to-rail output 5mV MSOP-8 Operational Amplifier ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | COS6002MR | COS6002MR |
| Product Name | Operational Amplifier/Comparator >> Operational Amplifier | Amplifier and Comparator Chips |
| Standards | RoHS | |
| Supply Voltage (VS) | 1.8 to 5.5 volts | |
| Source Current (IS) | 0.0500 milliamps | |
| VOS | 5 millivolts |