Dual 5V/us 7MHz Rail-to-rail input, rail-to-rail output 5mV SOIC-8 Operational Amplifier ROHS
Dual 7MHz 5mV SOIC-8 Operational Amplifier ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | COS2374SR | COS2374SR |
| Product Name | Amplifier and Comparator Chips | Operational Amplifier/Comparator >> Operational Amplifier |
| Standards and Certifications | RoHS | |
| Standards | RoHS | |
| Source Current (IS) | 0.5000 milliamps |