350kHz 18uA Dual SOP-8 Precision OpAmps ROHS
350kHz 18uA Dual channel SOP-8 Precision Op Amps ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | COS2333SRC | COS2333SRC |
| Product Name | Operational Amplifier/Comparator >> Precision OpAmps | Amplifier and Comparator Chips |
| Standards | RoHS | |
| Supply Voltage (VS) | 1.8 to 5.5 volts | |
| IBIAS | 18 µA | |
| GBW | 0.3500 MHz |