Manufacturer: Cosel USA, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228714-ZW31212
Input Current: 342 mA
Categories: PMIC - Voltage Regulators - Linear+Switching
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1228714-ZW31212 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - ZW31212 |