Manufacturer: Cosel USA, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016121-ZW102415
Input Current: 546 mA
Categories: PMIC - Voltage Regulators - Linear+Switching
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1016121-ZW102415 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - ZW102415 |