Cosel U.S.A., Inc. 15 V 0.546 A DC-DC Converter IC ZW102415

Description
Converter, DC-DC; 10 to 15 V; 0.546 A (Typ.); 75 mV (Max.); 750 mV (Max.) Product overview: ZW102415 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V, 0.546 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15 V, 0.546 A, DC-DC Converter IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZW102415 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Converter, DC-DC; 10 to 15 V; 0.546 A (Typ.); 75 mV (Max.); 750 mV (Max.) Product overview: ZW102415 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V, 0.546 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15 V, 0.546 A, DC-DC Converter IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZW102415 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15 V 0.546 A DC-DC Converter IC
776-ZW102415
15 V 0.546 A DC-DC Converter IC 776-ZW102415
Converter, DC-DC; 10 to 15 V; 0.546 A (Typ.); 75 mV (Max.); 750 mV (Max.) Product overview: ZW102415 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V, 0.546 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15 V, 0.546 A, DC-DC Converter IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZW102415 can be used for catalog matching and distributor lookup.

Converter, DC-DC; 10 to 15 V; 0.546 A (Typ.); 75 mV (Max.); 750 mV (Max.) Product overview: ZW102415 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V, 0.546 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15 V, 0.546 A, DC-DC Converter IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZW102415 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 776-ZW102415
Product Name 15 V 0.546 A DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-IP1201TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 volts
Input Voltage 5.5 volts
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details