Win Source Part Number: 1027066-ZUW61212
Category: Power Supplies - Board Mount>DC DC Converters
Series: ZUW (6W)
Type: Isolated Module
Features: OCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 2
Current - Output (Max): 250mA, 250mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 77%
Mounting Type: Through Hole
Package / Case: 5-DIP Module
Temperature Range - Operating: -20°C ~ 71°C (With Derating)
Dimension: 1.75" L x 1.10" W x 0.28" H (44.5mm x 28.0mm x 7.0mm)
Alternative Parts (Cross-Reference): ZUW62412; ZUW60512; CC6-2412DF-E; CC6-1212DF-E; SUCW62412B; CC6-4812DF-E;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1923
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1027066-ZUW61212 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Box |