Cosel U.S.A., Inc. Isolated 3W 15V DC-DC Converter IC ZUW31215

Description
2-Output DC-DC Converter, 3W, 15V, Isolated, Board Mount Product overview: ZUW31215 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3W, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3W, 15V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUW31215 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Output DC-DC Converter, 3W, 15V, Isolated, Board Mount Product overview: ZUW31215 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3W, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3W, 15V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUW31215 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 3W 15V DC-DC Converter IC - 132-ZUW31215 - ERSAELECTRONICS PTE. LTD.
Singapore
Isolated 3W 15V DC-DC Converter IC
132-ZUW31215
Isolated 3W 15V DC-DC Converter IC 132-ZUW31215
2-Output DC-DC Converter, 3W, 15V, Isolated, Board Mount Product overview: ZUW31215 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3W, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3W, 15V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUW31215 can be used for catalog matching and distributor lookup.

2-Output DC-DC Converter, 3W, 15V, Isolated, Board Mount Product overview: ZUW31215 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3W, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3W, 15V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUW31215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1028766-ZUW31215 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1028766-ZUW31215
Power Supplies - Board Mount - DC DC Converters 1028766-ZUW31215
Win Source Part Number: 1028766-ZUW31215 Category: Power Supplies - Board Mount>DC DC Converters Series: ZUW (3W) Type: Isolated Module Features: OCP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 500 V Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 74% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -20°C ~ 71°C (With Derating) Dimension: 1.38" L x 0.91" W x 0.28" H (35.0mm x 23.0mm x 7.0mm) Alternative Parts (Cross-Reference): ZUW32415; ZUW30515; SUW32415C; RS3-2415D; IP2415S; RS3-2415DZ/H3; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1916 Product Status: Last Time Buy

Win Source Part Number: 1028766-ZUW31215
Category: Power Supplies - Board Mount>DC DC Converters
Series: ZUW (3W)
Type: Isolated Module
Features: OCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 74%
Mounting Type: Through Hole
Package / Case: 5-DIP Module
Temperature Range - Operating: -20°C ~ 71°C (With Derating)
Dimension: 1.38" L x 0.91" W x 0.28" H (35.0mm x 23.0mm x 7.0mm)
Alternative Parts (Cross-Reference): ZUW32415; ZUW30515; SUW32415C; RS3-2415D; IP2415S; RS3-2415DZ/H3;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1916
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-ZUW31215 1028766-ZUW31215
Product Name Isolated 3W 15V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Output Voltage 15 volts 9 to 18 volts
Unlock Full Specs
to access all available technical data