Win Source Part Number: 1031403-ZUW1R50515
Category: Power Supplies - Board Mount>DC DC Converters
Series: ZUW (1.5W)
Type: Isolated Module
Features: OCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 2
Current - Output (Max): 50mA, 50mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 67%
Mounting Type: Through Hole
Package / Case: 5-DIP Module
Temperature Range - Operating: -20°C ~ 71°C (With Derating)
Dimension: 1.08" L x 0.71" W x 0.28" H (27.5mm x 18.0mm x 7.0mm)
Alternative Parts (Cross-Reference): ZUW1R51215; ZUW1R52415; ZUW1R54815; PWR1317AC; ISL2415; CC1R5-0512DF-E;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1898
Product Status: Last Time Buy
1.5W DC-DC Converter, 2x15V, 50mA, 500V Isolation, Board Mount Product overview: ZUW1R50515 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, 50mA, 500V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5W, 50mA, 500V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUW1R50515 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1031403-ZUW1R50515 | 132-ZUW1R50515 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 1.5W 50mA 500V DC-DC Converter IC |
| Package Type | DIP; Other; Box |