The ZUW154812 is a dual-output DC-DC converter designed for board mounting applications. It operates with an input voltage range of 36V to 75V and provides two outputs of 12V and -12V, each capable of delivering a maximum current of 650mA. The converter features an efficiency rating of 83% and includes protection circuits for overcurrent and overvoltage. It is housed in a 7-DIP module package with dimensions of 50.0mm x 45.0mm x 8.5mm. The operating temperature range is from -20°C to 71°C, with derating considerations. The product is suitable for commercial applications and has a voltage isolation rating of 500V. It is important to note that this part is marked as obsolete, indicating limited availability in the market.
Manufacturer: Cosel USA, Inc.
Win Source Part Number: 800428-ZUW154812
Series: ZUW
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 71°C (With Derating)
Features: Remote On/Off, OCP, OVP
Package: 7-DIP Module
Applications: ITE (Commercial)
Voltage - Isolation: 500V
Number of Outputs: 2
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 83%
Family Name: ZUW154812
Categories: Power Supplies - Board Mount
Dimension: 1.97" L x 1.77" W x 0.33" H (50.0mm x 45.0mm x 8.5mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 650mA, 650mA
Alternative Parts (Cross-Reference): JCH2048D12; RPR20-4812D-1B; CCG15-48-12D; RP20-4812DA/N;
Introduction Date: August 22, 2005
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Converter;DC-DC;12V@
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 800428-ZUW154812 | 165-ZUW154812 |
| Product Name | Power Supplies Board Mount DCDC Converters - ZUW154812 | Converter;DC-DC;12V@0.65A, -12V@0.65A;36-75V In;Enclosed;Thru Hole;ZU Series |
| Package Type | DIP; Other; 7-DIP Module | DIP; Other; 7-DIP Module |
| Input Voltage | 36 volts | 48 volts |
| Operating Temperature | -20 to 71 C (-4 to 160 F) | -20 to 71 C (-4 to 160 F) |