Cosel U.S.A., Inc. Power Supplies Board Mount DCDC Converters - ZUW152412 ZUW152412

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 800427-ZUW152412 Series: ZUW Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 71°C (With Derating) Features: Remote On/Off, OCP, OVP Package: 7-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 83% Family Name: ZUW152412 Categories: Power Supplies - Board Mount Dimension: 1.97" L x 1.77" W x 0.33" H (50.0mm x 45.0mm x 8.5mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 650mA, 650mA Alternative Parts (Cross-Reference): RPA30-2412DAW-HC; RP20-2412DAW-HC; AM20CW-2412DZ; AM30EW-2412DZ-K; Introduction Date: August 22, 2005 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 800427-ZUW152412 Series: ZUW Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 71°C (With Derating) Features: Remote On/Off, OCP, OVP Package: 7-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 83% Family Name: ZUW152412 Categories: Power Supplies - Board Mount Dimension: 1.97" L x 1.77" W x 0.33" H (50.0mm x 45.0mm x 8.5mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 650mA, 650mA Alternative Parts (Cross-Reference): RPA30-2412DAW-HC; RP20-2412DAW-HC; AM20CW-2412DZ; AM30EW-2412DZ-K; Introduction Date: August 22, 2005 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - ZUW152412 - 800427-ZUW152412 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ZUW152412
800427-ZUW152412
Power Supplies Board Mount DCDC Converters - ZUW152412 800427-ZUW152412
Manufacturer: Cosel USA, Inc. Win Source Part Number: 800427-ZUW152412 Series: ZUW Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 71°C (With Derating) Features: Remote On/Off, OCP, OVP Package: 7-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 83% Family Name: ZUW152412 Categories: Power Supplies - Board Mount Dimension: 1.97" L x 1.77" W x 0.33" H (50.0mm x 45.0mm x 8.5mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 650mA, 650mA Alternative Parts (Cross-Reference): RPA30-2412DAW-HC; RP20-2412DAW-HC; AM20CW-2412DZ; AM30EW-2412DZ-K; Introduction Date: August 22, 2005 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 800427-ZUW152412
Series: ZUW
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 71°C (With Derating)
Features: Remote On/Off, OCP, OVP
Package: 7-DIP Module
Applications: ITE (Commercial)
Voltage - Isolation: 500V
Number of Outputs: 2
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 83%
Family Name: ZUW152412
Categories: Power Supplies - Board Mount
Dimension: 1.97" L x 1.77" W x 0.33" H (50.0mm x 45.0mm x 8.5mm)
Input Voltage MIN: 18V
Voltage Input MAX: 36V
Current - Output (Maximum): 650mA, 650mA
Alternative Parts (Cross-Reference): RPA30-2412DAW-HC; RP20-2412DAW-HC; AM20CW-2412DZ; AM30EW-2412DZ-K;
Introduction Date: August 22, 2005
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 800427-ZUW152412
Product Name Power Supplies Board Mount DCDC Converters - ZUW152412
Package Type DIP; Other; 7-DIP Module
Unlock Full Specs
to access all available technical data