Cosel U.S.A., Inc. Power Supplies - Board Mount - DC DC Converters ZUW151215

Description
Win Source Part Number: 1217074-ZUW151215 Category: Power Supplies - Board Mount>DC DC Converters Series: ZUW (15W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 500 V Number of Outputs: 2 Current - Output (Max): 500mA, 500mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 83% Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -20°C ~ 71°C (With Derating) Dimension: 1.97" L x 1.77" W x 0.33" H (50.0mm x 45.0mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1892 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1217074-ZUW151215 Category: Power Supplies - Board Mount>DC DC Converters Series: ZUW (15W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 500 V Number of Outputs: 2 Current - Output (Max): 500mA, 500mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 83% Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -20°C ~ 71°C (With Derating) Dimension: 1.97" L x 1.77" W x 0.33" H (50.0mm x 45.0mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1892 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1217074-ZUW151215 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1217074-ZUW151215
Power Supplies - Board Mount - DC DC Converters 1217074-ZUW151215
Win Source Part Number: 1217074-ZUW151215 Category: Power Supplies - Board Mount>DC DC Converters Series: ZUW (15W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 500 V Number of Outputs: 2 Current - Output (Max): 500mA, 500mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 83% Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -20°C ~ 71°C (With Derating) Dimension: 1.97" L x 1.77" W x 0.33" H (50.0mm x 45.0mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1892 Product Status: Obsolete

Win Source Part Number: 1217074-ZUW151215
Category: Power Supplies - Board Mount>DC DC Converters
Series: ZUW (15W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 2
Current - Output (Max): 500mA, 500mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 83%
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -20°C ~ 71°C (With Derating)
Dimension: 1.97" L x 1.77" W x 0.33" H (50.0mm x 45.0mm x 8.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1892
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1217074-ZUW151215
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DCP021515 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021515P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers