Cosel U.S.A., Inc. Power Supplies Board Mount DCDC Converters - ZUW104812 ZUW104812

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 940047-ZUW104812 Series: ZUW (10W) Operating Temperature Range: -20°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter 2 Output 12V -12V - 450mA, 450mA 36V - 75V Input Package: 5-DIP Module Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 940047-ZUW104812 Series: ZUW (10W) Operating Temperature Range: -20°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter 2 Output 12V -12V - 450mA, 450mA 36V - 75V Input Package: 5-DIP Module Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - ZUW104812 - 940047-ZUW104812 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ZUW104812
940047-ZUW104812
Power Supplies Board Mount DCDC Converters - ZUW104812 940047-ZUW104812
Manufacturer: Cosel USA, Inc. Win Source Part Number: 940047-ZUW104812 Series: ZUW (10W) Operating Temperature Range: -20°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter 2 Output 12V -12V - 450mA, 450mA 36V - 75V Input Package: 5-DIP Module Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 940047-ZUW104812
Series: ZUW (10W)
Operating Temperature Range: -20°C ~ 71°C (With Derating)
Features: Isolated Module DC DC Converter 2 Output 12V -12V - 450mA, 450mA 36V - 75V Input
Package: 5-DIP Module
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet
Isolated DC/DC Converters 10W 12V 0.45A Through Hole - 165-ZUW104812 - Utmel Electronic Limited
Hong Kong, China
Isolated DC/DC Converters 10W 12V 0.45A Through Hole
165-ZUW104812
Isolated DC/DC Converters 10W 12V 0.45A Through Hole 165-ZUW104812
Isolated DC/DC Converters 10W 12V 0.45A Through Hole

Isolated DC/DC Converters 10W 12V 0.45A Through Hole

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 940047-ZUW104812 165-ZUW104812
Product Name Power Supplies Board Mount DCDC Converters - ZUW104812 Isolated DC/DC Converters 10W 12V 0.45A Through Hole
Package Type DIP; Other; 5-DIP Module DIP; Other; 5-DIP Module
Operating Temperature -20 to 71 C (-4 to 160 F) -20 to 71 C (-4 to 160 F)
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data