The Win Source Electronics part number 1212682-ZUW102412 is a DC-DC converter designed for board mounting applications. It features dual outputs with a maximum output current of 450mA for each output. The input voltage range is between 18V and 36V, while the output voltages are +12V and -12V. The converter has an efficiency rating of 81%, making it suitable for various applications, including information technology equipment (ITE). It is housed in a 5-DIP module package, measuring 1.77 inches in length, 1.38 inches in width, and 0.28 inches in height. The operating temperature range is from -20°C to 71°C, with derating considerations. The device includes overcurrent protection (OCP) and has a voltage isolation rating of 500V. This product is intended for through-hole mounting and is categorized as an isolated module.
24VDC-DC Converter, 2x12V, 10W, 450mA, 500V Isolation, Board Mount Product overview: ZUW102412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 450mA, 500V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10W, 450mA, 500V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUW102412 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1212682-ZUW102412
Category: Power Supplies - Board Mount>DC DC Converters
Series: ZUW (10W)
Type: Isolated Module
Features: OCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 2
Current - Output (Max): 450mA, 450mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 81%
Mounting Type: Through Hole
Package / Case: 5-DIP Module
Temperature Range - Operating: -20°C ~ 71°C (With Derating)
Dimension: 1.77" L x 1.38" W x 0.28" H (45.0mm x 35.0mm x 7.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1885
Product Status: Last Time Buy
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-ZUW102412 | 1212682-ZUW102412 |
| Product Name | 10W 450mA 500V DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Output Voltage | 12 volts | 18 to 36 volts |