Win Source Part Number: 1225244-ZUW101215
Category: Power Supplies - Board Mount>DC DC Converters
Series: ZUW (10W)
Type: Isolated Module
Features: OCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 2
Current - Output (Max): 350mA, 350mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 81%
Mounting Type: Through Hole
Package / Case: 5-DIP Module
Temperature Range - Operating: -20°C ~ 71°C (With Derating)
Dimension: 1.77" L x 1.38" W x 0.28" H (45.0mm x 35.0mm x 7.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1884
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1225244-ZUW101215 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Box |