12V DC-DC Converter, 2-Out, 10W, 500V Isolation, Board Mount Product overview: ZUW101212 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10W, 500V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 10W, 500V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUW101212 can be used for catalog matching and distributor lookup.
Manufacturer: Cosel USA, Inc.
Win Source Part Number: 800425-ZUW101212
Series: ZUW
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 71°C (With Derating)
Features: OCP
Package: 5-DIP Module
Applications: ITE (Commercial)
Voltage - Isolation: 500V
Number of Outputs: 2
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 81%
Family Name: ZUW101212
Categories: Power Supplies - Board Mount
Dimension: 1.77" L x 1.38" W x 0.28" H (45.0mm x 35.0mm x 7.0mm)
Input Voltage MIN: 9V
Voltage Input MAX: 18V
Current - Output (Maximum): 450mA, 450mA
Alternative Parts (Cross-Reference): TEN 10-1222; AM15E-1212DH30IZ; EC5BE04; AM12E-1212DH30-FZ;
Introduction Date: August 22, 2005
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-ZUW101212 | 800425-ZUW101212 |
| Product Name | 12V 10W 500V DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - ZUW101212 |
| Output Voltage | 12 volts |