Cosel U.S.A., Inc. 6W DC-DC Converter IC ZUS60512

Description
DC-DC Regulated Power Supply Module, 1 Output, 6W, Hybrid, ROHS COMPLIANT, PACKAGE-4 Product overview: ZUS60512 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS60512 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 6W, Hybrid, ROHS COMPLIANT, PACKAGE-4 Product overview: ZUS60512 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS60512 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6W DC-DC Converter IC - 132-ZUS60512 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6W DC-DC Converter IC
132-ZUS60512
6W DC-DC Converter IC 132-ZUS60512
DC-DC Regulated Power Supply Module, 1 Output, 6W, Hybrid, ROHS COMPLIANT, PACKAGE-4 Product overview: ZUS60512 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS60512 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 6W, Hybrid, ROHS COMPLIANT, PACKAGE-4 Product overview: ZUS60512 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS60512 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - ZUS60512 - 800424-ZUS60512 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ZUS60512
800424-ZUS60512
Power Supplies Board Mount DCDC Converters - ZUS60512 800424-ZUS60512
Manufacturer: Cosel USA, Inc. Win Source Part Number: 800424-ZUS60512 Series: ZUS Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 71°C (With Derating) Features: OCP Package: 4-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 74% Family Name: ZUS60512 Categories: Power Supplies - Board Mount Dimension: 1.75" L x 1.10" W x 0.28" H (44.5mm x 28.0mm x 7.0mm) Input Voltage MIN: 4.5V Voltage Input MAX: 9V Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): PP6-5-12; PSS6-5-12; PSS6-5-12/S; AM5T-0512SZ; Introduction Date: August 22, 2005 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 800424-ZUS60512
Series: ZUS
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 71°C (With Derating)
Features: OCP
Package: 4-DIP Module
Applications: ITE (Commercial)
Voltage - Isolation: 500V
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 74%
Family Name: ZUS60512
Categories: Power Supplies - Board Mount
Dimension: 1.75" L x 1.10" W x 0.28" H (44.5mm x 28.0mm x 7.0mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 9V
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): PP6-5-12; PSS6-5-12; PSS6-5-12/S; AM5T-0512SZ;
Introduction Date: August 22, 2005
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-ZUS60512 800424-ZUS60512
Product Name 6W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - ZUS60512
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data