Manufacturer: Cosel USA, Inc.
Win Source Part Number: 940045-ZUS34805
Series: ZUS (3W)
Operating Temperature Range: -20°C ~ 71°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 5V - - 600mA 36V - 72V Input
Package: 4-DIP Module
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 940045-ZUS34805 |
| Product Name | Power Supplies Board Mount DCDC Converters - ZUS34805 |
| Package Type | DIP; Other; 4-DIP Module |