Cosel U.S.A., Inc. 3W DC-DC Converter IC ZUS32405

Description
DC-DC Regulated Power Supply Module, 1 Output, 3W, Hybrid, ROHS COMPLIANT PACKAGE-4 Product overview: ZUS32405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS32405 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 3W, Hybrid, ROHS COMPLIANT PACKAGE-4 Product overview: ZUS32405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS32405 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W DC-DC Converter IC - 132-ZUS32405 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W DC-DC Converter IC
132-ZUS32405
3W DC-DC Converter IC 132-ZUS32405
DC-DC Regulated Power Supply Module, 1 Output, 3W, Hybrid, ROHS COMPLIANT PACKAGE-4 Product overview: ZUS32405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS32405 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 3W, Hybrid, ROHS COMPLIANT PACKAGE-4 Product overview: ZUS32405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS32405 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - ZUS32405 - 800423-ZUS32405 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ZUS32405
800423-ZUS32405
Power Supplies Board Mount DCDC Converters - ZUS32405 800423-ZUS32405
Manufacturer: Cosel USA, Inc. Win Source Part Number: 800423-ZUS32405 Series: ZUS Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 71°C (With Derating) Features: OCP Package: 4-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 71% Family Name: ZUS32405 Categories: Power Supplies - Board Mount Dimension: 1.38" L x 0.91" W x 0.28" H (35.0mm x 23.0mm x 7.0mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): LANC2405W3; PSS3-24-5-HFP; PSS3-24-5; RP03-2405SG; Introduction Date: August 22, 2005 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 800423-ZUS32405
Series: ZUS
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 71°C (With Derating)
Features: OCP
Package: 4-DIP Module
Applications: ITE (Commercial)
Voltage - Isolation: 500V
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 71%
Family Name: ZUS32405
Categories: Power Supplies - Board Mount
Dimension: 1.38" L x 0.91" W x 0.28" H (35.0mm x 23.0mm x 7.0mm)
Input Voltage MIN: 18V
Voltage Input MAX: 36V
Current - Output (Maximum): 600mA
Alternative Parts (Cross-Reference): LANC2405W3; PSS3-24-5-HFP; PSS3-24-5; RP03-2405SG;
Introduction Date: August 22, 2005
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply;DC-DC;5V@0.6A;18-36V In;Enclosed;Thru Hole;Switching;ZU Series - 165-ZUS32405 - Utmel Electronic Limited
Hong Kong, China
Power Supply;DC-DC;5V@0.6A;18-36V In;Enclosed;Thru Hole;Switching;ZU Series
165-ZUS32405
Power Supply;DC-DC;5V@0.6A;18-36V In;Enclosed;Thru Hole;Switching;ZU Series 165-ZUS32405
Power Supply;DC-DC;5V@0.6A ;18-36V In;Enclosed;Thru Hole;Switching;ZU Series

Power Supply;DC-DC;5V@0.6A;18-36V In;Enclosed;Thru Hole;Switching;ZU Series

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-ZUS32405 800423-ZUS32405 165-ZUS32405
Product Name 3W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - ZUS32405 Power Supply;DC-DC;5V@0.6A;18-36V In;Enclosed;Thru Hole;Switching;ZU Series
Output Voltage 5 volts 5 volts
IOUT 0.6000 amps 0.6000 amps
Operating Temperature -20 C (-4 F) -20 to 71 C (-4 to 160 F) -20 to 71 C (-4 to 160 F)
Unlock Full Specs
to access all available technical data