Manufacturer: Cosel USA, Inc.
Win Source Part Number: 813075-ZUS30512
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP
Applications: ITE (Commercial)
Voltage - Isolation: 500V
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Voltage - Output 1: 12V
Efficiency: 70%
Temperature Range - Operating: -20°C ~ 71°C (With Derating)
Dimension: 1.38" L x 0.91" W x 0.28" H (35.0mm x 23.0mm x 7.0mm)
Maximum Input Voltage: 9V
Manufacturer Package: 4-DIP Module
Current - Output (Maximum): 250mA
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 813075-ZUS30512 |
| Product Name | Power Supplies Board Mount DCDC Converters - ZUS30512 |
| Package Type | DIP; Other; 4-DIP Module |