Cosel U.S.A., Inc. Power Supplies - Board Mount - DC DC Converters ZUS30505

Description
Win Source Part Number: 1016626-ZUS30505 Category: Power Supplies - Board Mount>DC DC Converters Series: ZUS (3W) Type: Isolated Module Features: OCP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 5V Efficiency: 67% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -20°C ~ 71°C (With Derating) Dimension: 1.38" L x 0.91" W x 0.28" H (35.0mm x 23.0mm x 7.0mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1857 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1016626-ZUS30505 Category: Power Supplies - Board Mount>DC DC Converters Series: ZUS (3W) Type: Isolated Module Features: OCP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 5V Efficiency: 67% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -20°C ~ 71°C (With Derating) Dimension: 1.38" L x 0.91" W x 0.28" H (35.0mm x 23.0mm x 7.0mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1857 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1016626-ZUS30505 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1016626-ZUS30505
Power Supplies - Board Mount - DC DC Converters 1016626-ZUS30505
Win Source Part Number: 1016626-ZUS30505 Category: Power Supplies - Board Mount>DC DC Converters Series: ZUS (3W) Type: Isolated Module Features: OCP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 5V Efficiency: 67% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -20°C ~ 71°C (With Derating) Dimension: 1.38" L x 0.91" W x 0.28" H (35.0mm x 23.0mm x 7.0mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1857 Product Status: Last Time Buy

Win Source Part Number: 1016626-ZUS30505
Category: Power Supplies - Board Mount>DC DC Converters
Series: ZUS (3W)
Type: Isolated Module
Features: OCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 5V
Efficiency: 67%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -20°C ~ 71°C (With Derating)
Dimension: 1.38" L x 0.91" W x 0.28" H (35.0mm x 23.0mm x 7.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1857
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1016626-ZUS30505
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
Buck 0.6A Step-Down DC-DC Converter IC - 739-SKY87201-11-370LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 0.6000 amps
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1228669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details