Win Source Part Number: 1023883-ZUS254812-A
Category: Power Supplies - Board Mount>DC DC Converters
Series: ZUS (25W)
Type: Isolated Module
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 25 W
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 2.1A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -20°C ~ 71°C (With Derating)
Dimension: 2.56" L x 1.97" W x 0.33" H (65.0mm x 50.0mm x 8.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Base Product Number: ZUS254812
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1023883-ZUS254812-A |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Box |