Cosel U.S.A., Inc. 25.2W DC-DC Converter IC ZUS252412

Description
DC-DC Regulated Power Supply Module, 1 Output, 25.2W, Hybrid, ROHS COMPLIANT, PACKAGE-6 Product overview: ZUS252412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 25.2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS252412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 25.2W, Hybrid, ROHS COMPLIANT, PACKAGE-6 Product overview: ZUS252412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 25.2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS252412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25.2W DC-DC Converter IC - 132-ZUS252412 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25.2W DC-DC Converter IC
132-ZUS252412
25.2W DC-DC Converter IC 132-ZUS252412
DC-DC Regulated Power Supply Module, 1 Output, 25.2W, Hybrid, ROHS COMPLIANT, PACKAGE-6 Product overview: ZUS252412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 25.2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS252412 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 25.2W, Hybrid, ROHS COMPLIANT, PACKAGE-6 Product overview: ZUS252412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 25.2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS252412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - ZUS252412 - 940042-ZUS252412 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ZUS252412
940042-ZUS252412
Power Supplies Board Mount DCDC Converters - ZUS252412 940042-ZUS252412
Manufacturer: Cosel USA, Inc. Win Source Part Number: 940042-ZUS252412 Series: ZUS (25W) Operating Temperature Range: -20°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 12V - - 2.1A 18V - 36V Input Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8504.40.9580

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 940042-ZUS252412
Series: ZUS (25W)
Operating Temperature Range: -20°C ~ 71°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 12V - - 2.1A 18V - 36V Input
Package: 6-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-ZUS252412 940042-ZUS252412
Product Name 25.2W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - ZUS252412
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data