Win Source Part Number: 1217297-ZUS251205
Category: Power Supplies - Board Mount>DC DC Converters
Series: ZUS (25W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 82%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -20°C ~ 71°C (With Derating)
Dimension: 2.56" L x 1.97" W x 0.33" H (65.0mm x 50.0mm x 8.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1850
Product Status: Obsolete
DC-DC Regulated Power Supply Module, 1 Output, 20W, Hybrid, ROHS COMPLIANT, PACKAGE-6 Product overview: ZUS251205 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS251205 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1217297-ZUS251205 | 132-ZUS251205 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 20W DC-DC Converter IC |
| Package Type | DIP; Other; Box |