Cosel ZUS1R51212 DC/DC Converter
Win Source Part Number: 1004954-ZUS1R51212
Category: Power Supplies - Board Mount>DC DC Converters
Series: ZUS (1.5W)
Type: Isolated Module
Features: OCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 130mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 12V
Efficiency: 71%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -20°C ~ 71°C (With Derating)
Dimension: 1.08" L x 0.71" W x 0.28" H (27.5mm x 18.0mm x 7.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1840
Product Status: Last Time Buy
DC-DC Regulated Power Supply Module Product overview: ZUS1R51212 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS1R51212 can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 4643364 | 1004954-ZUS1R51212 | 132-ZUS1R51212 |
| Product Name | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters | DC-DC Converter IC |
| Input Voltage | 9 volts |