Cosel U.S.A., Inc. Power Supplies Board Mount DCDC Converters - ZUS1R51205 ZUS1R51205

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 800419-ZUS1R51205 Series: ZUS Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 71°C (With Derating) Features: OCP Package: 4-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 71% Family Name: ZUS1R51205 Categories: Power Supplies - Board Mount Dimension: 1.08" L x 0.71" W x 0.28" H (27.5mm x 18.0mm x 7.0mm) Input Voltage MIN: 9V Voltage Input MAX: 18V Current - Output (Maximum): 300mA Alternative Parts (Cross-Reference): IW1205SA; PSS1R5-12-5-HFP; PSS1R5-12-5; W1205GS1; Introduction Date: May 06, 2007 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 800419-ZUS1R51205 Series: ZUS Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 71°C (With Derating) Features: OCP Package: 4-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 71% Family Name: ZUS1R51205 Categories: Power Supplies - Board Mount Dimension: 1.08" L x 0.71" W x 0.28" H (27.5mm x 18.0mm x 7.0mm) Input Voltage MIN: 9V Voltage Input MAX: 18V Current - Output (Maximum): 300mA Alternative Parts (Cross-Reference): IW1205SA; PSS1R5-12-5-HFP; PSS1R5-12-5; W1205GS1; Introduction Date: May 06, 2007 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - ZUS1R51205 - 800419-ZUS1R51205 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ZUS1R51205
800419-ZUS1R51205
Power Supplies Board Mount DCDC Converters - ZUS1R51205 800419-ZUS1R51205
Manufacturer: Cosel USA, Inc. Win Source Part Number: 800419-ZUS1R51205 Series: ZUS Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 71°C (With Derating) Features: OCP Package: 4-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 71% Family Name: ZUS1R51205 Categories: Power Supplies - Board Mount Dimension: 1.08" L x 0.71" W x 0.28" H (27.5mm x 18.0mm x 7.0mm) Input Voltage MIN: 9V Voltage Input MAX: 18V Current - Output (Maximum): 300mA Alternative Parts (Cross-Reference): IW1205SA; PSS1R5-12-5-HFP; PSS1R5-12-5; W1205GS1; Introduction Date: May 06, 2007 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 800419-ZUS1R51205
Series: ZUS
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 71°C (With Derating)
Features: OCP
Package: 4-DIP Module
Applications: ITE (Commercial)
Voltage - Isolation: 500V
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 71%
Family Name: ZUS1R51205
Categories: Power Supplies - Board Mount
Dimension: 1.08" L x 0.71" W x 0.28" H (27.5mm x 18.0mm x 7.0mm)
Input Voltage MIN: 9V
Voltage Input MAX: 18V
Current - Output (Maximum): 300mA
Alternative Parts (Cross-Reference): IW1205SA; PSS1R5-12-5-HFP; PSS1R5-12-5; W1205GS1;
Introduction Date: May 06, 2007
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC-DC Converter IC 132-ZUS1R51205
DC-DC Regulated Power Supply Module Product overview: ZUS1R51205 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS1R51205 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module Product overview: ZUS1R51205 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS1R51205 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 800419-ZUS1R51205 132-ZUS1R51205
Product Name Power Supplies Board Mount DCDC Converters - ZUS1R51205 DC-DC Converter IC
Package Type DIP; Other; 4-DIP Module
Unlock Full Specs
to access all available technical data