Manufacturer: Cosel USA, Inc.
Win Source Part Number: 904357-ZUS154812
Series: ZUS (15W)
Operating Temperature Range: -20°C ~ 71°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 12V - - 1.3A 36V - 75V Input
Package: 6-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 904357-ZUS154812 |
| Product Name | Power Supplies Board Mount DCDC Converters - ZUS154812 |
| Package Type | DIP; Other; 6-DIP Module |