Cosel U.S.A., Inc. Power Supplies Board Mount DCDC Converters - ZUS151212 ZUS151212

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 940037-ZUS151212 Series: ZUS (15W) Operating Temperature Range: -20°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 12V - - 1.3A 9V - 18V Input Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 940037-ZUS151212 Series: ZUS (15W) Operating Temperature Range: -20°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 12V - - 1.3A 9V - 18V Input Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - ZUS151212 - 940037-ZUS151212 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ZUS151212
940037-ZUS151212
Power Supplies Board Mount DCDC Converters - ZUS151212 940037-ZUS151212
Manufacturer: Cosel USA, Inc. Win Source Part Number: 940037-ZUS151212 Series: ZUS (15W) Operating Temperature Range: -20°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 12V - - 1.3A 9V - 18V Input Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8504.40.9580

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 940037-ZUS151212
Series: ZUS (15W)
Operating Temperature Range: -20°C ~ 71°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 12V - - 1.3A 9V - 18V Input
Package: 6-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 940037-ZUS151212
Product Name Power Supplies Board Mount DCDC Converters - ZUS151212
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
DC-DC Converters - 1240960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 13.2 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details