Cosel U.S.A., Inc. Power Supplies Board Mount DCDC Converters - ZUS102415 ZUS102415

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 940036-ZUS102415 Series: ZUS (10W) Operating Temperature Range: -20°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter Output 15V - - 700mA 18V - 36V Input Package: 4-DIP Module Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 940036-ZUS102415 Series: ZUS (10W) Operating Temperature Range: -20°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter Output 15V - - 700mA 18V - 36V Input Package: 4-DIP Module Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - ZUS102415 - 940036-ZUS102415 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ZUS102415
940036-ZUS102415
Power Supplies Board Mount DCDC Converters - ZUS102415 940036-ZUS102415
Manufacturer: Cosel USA, Inc. Win Source Part Number: 940036-ZUS102415 Series: ZUS (10W) Operating Temperature Range: -20°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter Output 15V - - 700mA 18V - 36V Input Package: 4-DIP Module Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 940036-ZUS102415
Series: ZUS (10W)
Operating Temperature Range: -20°C ~ 71°C (With Derating)
Features: Isolated Module DC DC Converter Output 15V - - 700mA 18V - 36V Input
Package: 4-DIP Module
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet
10.5W DC-DC Converter IC - 132-ZUS102415 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10.5W DC-DC Converter IC
132-ZUS102415
10.5W DC-DC Converter IC 132-ZUS102415
DC-DC Regulated Power Supply Module, 1 Output, 10.5W, Hybrid, PACKAGE-4 Product overview: ZUS102415 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS102415 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 10.5W, Hybrid, PACKAGE-4 Product overview: ZUS102415 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS102415 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 940036-ZUS102415 132-ZUS102415
Product Name Power Supplies Board Mount DCDC Converters - ZUS102415 10.5W DC-DC Converter IC
Package Type DIP; Other; 4-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck 40A Step-Down DC-DC Converter IC - 739-IP2005CTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
View Details
Buck 42V 0.6A SOT-23 Step-Down DC-DC Converter IC - 739-LMR14206XMKX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-6
Output Voltage 34 volts
Input Voltage 42 volts
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details