Cosel U.S.A., Inc. 10.8W DC-DC Converter IC ZUS102412

Description
DC-DC Regulated Power Supply Module, 1 Output, 10.8W, Hybrid, PACKAGE-4 Product overview: ZUS102412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10.8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS102412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 10.8W, Hybrid, PACKAGE-4 Product overview: ZUS102412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10.8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS102412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.8W DC-DC Converter IC - 132-ZUS102412 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10.8W DC-DC Converter IC
132-ZUS102412
10.8W DC-DC Converter IC 132-ZUS102412
DC-DC Regulated Power Supply Module, 1 Output, 10.8W, Hybrid, PACKAGE-4 Product overview: ZUS102412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10.8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS102412 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 10.8W, Hybrid, PACKAGE-4 Product overview: ZUS102412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10.8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS102412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1030906-ZUS102412 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1030906-ZUS102412
Power Supplies - Board Mount - DC DC Converters 1030906-ZUS102412
Win Source Part Number: 1030906-ZUS102412 Category: Power Supplies - Board Mount>DC DC Converters Series: ZUS (10W) Type: Isolated Module Features: OCP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 900mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 82% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -20°C ~ 71°C (With Derating) Dimension: 1.77" L x 1.38" W x 0.28" H (45.0mm x 35.0mm x 7.0mm) Alternative Parts (Cross-Reference): SUS100512C; SUCS100512B; SUCS100512C; CC10-2412SF-E; CC10-0512SF-E; CC10-1212SF-E; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1823 Product Status: Last Time Buy

Win Source Part Number: 1030906-ZUS102412
Category: Power Supplies - Board Mount>DC DC Converters
Series: ZUS (10W)
Type: Isolated Module
Features: OCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 900mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 82%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -20°C ~ 71°C (With Derating)
Dimension: 1.77" L x 1.38" W x 0.28" H (45.0mm x 35.0mm x 7.0mm)
Alternative Parts (Cross-Reference): SUS100512C; SUCS100512B; SUCS100512C; CC10-2412SF-E; CC10-0512SF-E; CC10-1212SF-E;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1823
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-ZUS102412 1030906-ZUS102412
Product Name 10.8W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Output Voltage 12 volts 18 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 - ACT4526 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details