DC-DC Regulated Power Supply Module, 1 Output, 10.5W, Hybrid, PACKAGE-4 Product overview: ZUS101215 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS101215 can be used for catalog matching and distributor lookup.
Manufacturer: Cosel USA, Inc.
Win Source Part Number: 940034-ZUS101215
Series: ZUS (10W)
Operating Temperature Range: -20°C ~ 71°C (With Derating)
Features: Isolated Module DC DC Converter Output 15V - - 700mA 9V - 18V Input
Package: 4-DIP Module
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9580
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-ZUS101215 | 940034-ZUS101215 |
| Product Name | 10.5W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - ZUS101215 |
| Output Voltage | 15 volts |