Manufacturer: Cosel USA, Inc.
Win Source Part Number: 800417-ZUS101205
Series: ZUS
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 71°C (With Derating)
Features: OCP
Package: 4-DIP Module
Applications: ITE (Commercial)
Voltage - Isolation: 500V
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 80%
Family Name: ZUS101205
Categories: Power Supplies - Board Mount
Dimension: 1.77" L x 1.38" W x 0.28" H (45.0mm x 35.0mm x 7.0mm)
Input Voltage MIN: 9V
Voltage Input MAX: 18V
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): EC7A-12S05S; AMSR2-7805-NZ; JCJ0812S05;
Introduction Date: August 22, 2005
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 800417-ZUS101205 |
| Product Name | Power Supplies Board Mount DCDC Converters - ZUS101205 |
| Package Type | DIP; Other; 4-DIP Module |