Win Source Part Number: 1025390-ZTW30512
Category: Power Supplies - Board Mount>DC DC Converters
Series: ZTW (3W)
Type: Isolated Module
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 3.1 W
Voltage - Isolation: 500 V
Number of Outputs: 2
Current - Output (Max): 130mA, 130mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Voltage - Output 3: 24V
Efficiency: 70%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -20°C ~ 71°C (With Derating)
Dimension: 1.40" L x 0.39" W x 1.02" H (35.5mm x 10.0mm x 26.0mm)
Alternative Parts (Cross-Reference): ZUW30512; ZUW32412; ZUW31212; CC3-1212DF-E; CC3-2412DF-E; CC3-0512DF-E;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-2883,ZTW30512-N
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1025390-ZTW30512 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Box |