Manufacturer: Cosel USA, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231376-ZS102405
Output Current: 2 A
Output Voltage: 5 V
Input Current: 521 mA
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1231376-ZS102405 |
| Product Name | Custom Parts - Custom Parts (U - Z) - ZS102405 |