Cosel U.S.A., Inc. Power Supplies - Board Mount - AC DC Converters YW515A

Description
Win Source Part Number: 1216782-YW515A Category: Power Supplies - Board Mount>AC DC Converters Series: YW (5W) Type: Enclosed Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 5 W Voltage - Input: 85 ~ 132 VAC, 110 ~ 170 VDC Number of Outputs: 2 Current - Output (Max): 170mA, 170mA Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 70% Line Regulation: 75mV Load Regulation: 750mV Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 1.97" L x 1.69" W x 0.73" H (50.0mm x 43.0mm x 18.5mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: Cosel USA, Inc. Product Status: Obsolete Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1216782-YW515A Category: Power Supplies - Board Mount>AC DC Converters Series: YW (5W) Type: Enclosed Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 5 W Voltage - Input: 85 ~ 132 VAC, 110 ~ 170 VDC Number of Outputs: 2 Current - Output (Max): 170mA, 170mA Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 70% Line Regulation: 75mV Load Regulation: 750mV Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 1.97" L x 1.69" W x 0.73" H (50.0mm x 43.0mm x 18.5mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: Cosel USA, Inc. Product Status: Obsolete Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1216782-YW515A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1216782-YW515A
Power Supplies - Board Mount - AC DC Converters 1216782-YW515A
Win Source Part Number: 1216782-YW515A Category: Power Supplies - Board Mount>AC DC Converters Series: YW (5W) Type: Enclosed Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 5 W Voltage - Input: 85 ~ 132 VAC, 110 ~ 170 VDC Number of Outputs: 2 Current - Output (Max): 170mA, 170mA Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 70% Line Regulation: 75mV Load Regulation: 750mV Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 1.97" L x 1.69" W x 0.73" H (50.0mm x 43.0mm x 18.5mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: Cosel USA, Inc. Product Status: Obsolete Approval Agency: cURus

Win Source Part Number: 1216782-YW515A
Category: Power Supplies - Board Mount>AC DC Converters
Series: YW (5W)
Type: Enclosed
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 5 W
Voltage - Input: 85 ~ 132 VAC, 110 ~ 170 VDC
Number of Outputs: 2
Current - Output (Max): 170mA, 170mA
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 70%
Line Regulation: 75mV
Load Regulation: 750mV
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
Dimension: 1.97" L x 1.69" W x 0.73" H (50.0mm x 43.0mm x 18.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Mfr: Cosel USA, Inc.
Product Status: Obsolete
Approval Agency: cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1216782-YW515A
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR3995CZ - ICE5BR3995CZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 16.5 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A27N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details