Cosel U.S.A., Inc. Power Supplies - Board Mount - AC DC Converters YS512A

Description
Win Source Part Number: 1204843-YS512A Category: Power Supplies - Board Mount>AC DC Converters Series: YS (5W) Type: Enclosed Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 5 W Voltage - Input: 85 ~ 132 VAC, 110 ~ 170 VDC Number of Outputs: 1 Current - Output (Max): 450mA Voltage - Output 1: 12V Efficiency: 70% Line Regulation: 48mV Load Regulation: 100mV Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 1.97" L x 1.69" W x 0.73" H (50.0mm x 43.0mm x 18.5mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: Cosel USA, Inc. Product Status: Obsolete Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1204843-YS512A Category: Power Supplies - Board Mount>AC DC Converters Series: YS (5W) Type: Enclosed Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 5 W Voltage - Input: 85 ~ 132 VAC, 110 ~ 170 VDC Number of Outputs: 1 Current - Output (Max): 450mA Voltage - Output 1: 12V Efficiency: 70% Line Regulation: 48mV Load Regulation: 100mV Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 1.97" L x 1.69" W x 0.73" H (50.0mm x 43.0mm x 18.5mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: Cosel USA, Inc. Product Status: Obsolete Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1204843-YS512A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1204843-YS512A
Power Supplies - Board Mount - AC DC Converters 1204843-YS512A
Win Source Part Number: 1204843-YS512A Category: Power Supplies - Board Mount>AC DC Converters Series: YS (5W) Type: Enclosed Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 5 W Voltage - Input: 85 ~ 132 VAC, 110 ~ 170 VDC Number of Outputs: 1 Current - Output (Max): 450mA Voltage - Output 1: 12V Efficiency: 70% Line Regulation: 48mV Load Regulation: 100mV Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 1.97" L x 1.69" W x 0.73" H (50.0mm x 43.0mm x 18.5mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: Cosel USA, Inc. Product Status: Obsolete Approval Agency: cURus

Win Source Part Number: 1204843-YS512A
Category: Power Supplies - Board Mount>AC DC Converters
Series: YS (5W)
Type: Enclosed
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 5 W
Voltage - Input: 85 ~ 132 VAC, 110 ~ 170 VDC
Number of Outputs: 1
Current - Output (Max): 450mA
Voltage - Output 1: 12V
Efficiency: 70%
Line Regulation: 48mV
Load Regulation: 100mV
Mounting Type: Through Hole
Package / Case: 5-DIP Module
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
Dimension: 1.97" L x 1.69" W x 0.73" H (50.0mm x 43.0mm x 18.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Mfr: Cosel USA, Inc.
Product Status: Obsolete
Approval Agency: cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1204843-YS512A
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A41N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B0565 - 068341-ICE2B0565 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 23 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details