Open Frame AC DC Converters 1 Output 15V 350mA 85 ~ 264 VAC, 110 ~ 370 VDC Input
AC/DC CONVERTER 15V 5W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1776-2857-ND | VAF515 |
| Product Name | AC DC Converters | Power Supplies - Board Mount - AC DC Converters |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Form Factor | Board Mount; Open Frame | |
| Operating Temperature | -10 to 71 C (14 to 160 F) | -10 to ? C (14 to ? F) |
| DC Output Current | 0.3500 amps |