Alternative Parts (Cross-Reference): Cross
Manufacturer: Cosel USA, Inc.
Category: Power Supplies - Board Mount AC DC Converters
Series: VAF (5W)
Package: Box
Product Status: Obsolete
Type: Open Frame
Voltage - Input: 85 ~ 264 VAC, 110 ~ 370 VDC
Voltage - Output 1: 5V
Applications: ITE (Commercial)
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount AC DC Converters |
| Package Type | Other; Box |