Manufacturer: Cosel USA, Inc.
Win Source Part Number: 799003-VAF1024
Series: VAF
Type: Open Frame
Mounting Style: Through Hole
Operating Temperature Range: -10°C ~ 71°C (With Derating)
Features: DC Input Capable, Universal Input
Package: 5-DIP Module
Approvals: CE, cURus, TUV
Applications: ITE (Commercial)
Power (Watts): 11W
Voltage - Input: 85 ~ 264 VAC
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 81%
Family Name: VAF10
Line Regulation: 96mV
Load Regulation: 150mV
Categories: Power Supplies - Board Mount
Dimension: 3.07" L x 1.42" W x 0.83" H (78.0mm x 36.1mm x 21.1mm)
Current - Output (Maximum): 450mA
Alternative Parts (Cross-Reference): ECE05US24-P;
Introduction Date: August 22, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 799003-VAF1024 |
| Product Name | AC DC Converters - VAF1024 |
| Package Type | DIP; Other; 5-DIP Module |