Cosel U.S.A., Inc. AC DC Converters - VAF1012 VAF1012

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 902488-VAF1012 Series: VAF (10W) Operating Temperature Range: -10°C ~ 71°C (With Derating) Features: Open Frame AC DC Converters Uitgang 12V - - - 900mA 85 ~ 264 VAC, 110 ~ 370 VDC Input Package: 5-DIP Module Package: Box Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9510
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 902488-VAF1012 Series: VAF (10W) Operating Temperature Range: -10°C ~ 71°C (With Derating) Features: Open Frame AC DC Converters Uitgang 12V - - - 900mA 85 ~ 264 VAC, 110 ~ 370 VDC Input Package: 5-DIP Module Package: Box Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9510
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - VAF1012 - 902488-VAF1012 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - VAF1012
902488-VAF1012
AC DC Converters - VAF1012 902488-VAF1012
Manufacturer: Cosel USA, Inc. Win Source Part Number: 902488-VAF1012 Series: VAF (10W) Operating Temperature Range: -10°C ~ 71°C (With Derating) Features: Open Frame AC DC Converters Uitgang 12V - - - 900mA 85 ~ 264 VAC, 110 ~ 370 VDC Input Package: 5-DIP Module Package: Box Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9510

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 902488-VAF1012
Series: VAF (10W)
Operating Temperature Range: -10°C ~ 71°C (With Derating)
Features: Open Frame AC DC Converters Uitgang 12V - - - 900mA 85 ~ 264 VAC, 110 ~ 370 VDC Input
Package: 5-DIP Module
Package: Box
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9510

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 902488-VAF1012
Product Name AC DC Converters - VAF1012
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A39N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1565FKLA1 - 117814-ICE3A1565FKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 42 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details