Cosel U.S.A., Inc. AC DC Converters VAA1012

Description
Open Frame AC DC Converters 1 Output 12V 900mA 85 ~ 132 VAC, 110 ~ 170 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 900mA 85 ~ 132 VAC, 110 ~ 170 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2850-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2850-ND
AC DC Converters 1776-2850-ND
Open Frame AC DC Converters 1 Output 12V 900mA 85 ~ 132 VAC, 110 ~ 170 VDC Input

Open Frame AC DC Converters 1 Output 12V 900mA 85 ~ 132 VAC, 110 ~ 170 VDC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - VAA1012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
VAA1012
Power Supplies - Board Mount - AC DC Converters VAA1012
AC/DC CONVERTER 12V 11W

AC/DC CONVERTER 12V 11W

Supplier's Site
Power Supply, Switching; 10.8 W (Max.);85 to 132 VAC (1 Phase)/110 to 170 VDC - 70161713 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 10.8 W (Max.);85 to 132 VAC (1 Phase)/110 to 170 VDC
70161713
Power Supply, Switching; 10.8 W (Max.);85 to 132 VAC (1 Phase)/110 to 170 VDC 70161713
85 to 132 VAC Input Voltage (1 Phase), 47 to 440 Hz Frequency, VAA Series Switching Power Supplies Designed for Small Compact Footprint and Low Cost. PC Board Mount — Open Frame High Quality — Documented Field Failure Rate Less than 0.012% Standard Output Voltages: 5 and 12 VDC Standard Input: AC 85~132 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output Conductive Noise: FCC-B, VCCI-B with Additional Capacitors UL, cUL Safety Approvals Two-Year Warranty

85 to 132 VAC Input Voltage (1 Phase), 47 to 440 Hz Frequency, VAA Series Switching Power Supplies
Designed for Small Compact Footprint and Low Cost.

  • PC Board Mount — Open Frame
  • High Quality — Documented Field Failure Rate Less than 0.012%
  • Standard Output Voltages: 5 and 12 VDC
  • Standard Input: AC 85~132
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise: FCC-B, VCCI-B with Additional Capacitors
  • UL, cUL Safety Approvals
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-2850-ND VAA1012 70161713
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Switching; 10.8 W (Max.);85 to 132 VAC (1 Phase)/110 to 170 VDC
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount; Open Frame Open Frame
Operating Temperature -10 to 70 C (14 to 158 F) -10 to ? C (14 to ? F)
DC Output Current 0.9000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP5-325 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2000 watts
View Details