Cosel U.S.A., Inc. Power Supply; 85 to 132 (VAC), 170 to 264 (1-Phase); 24 V; 5.2 A; 47 to 63 Hz UAW125S-24-N

Description
UAW125S Series Power Supply, 47 to 63 Hz Frequency -10 to +55 °C operating temperature range Unit type -10 to +55 °C operating temperature range.
Description
UAW125S Series Power Supply, 47 to 63 Hz Frequency -10 to +55 °C operating temperature range Unit type -10 to +55 °C operating temperature range.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Power Supply; 85 to 132 (VAC), 170 to 264 (1-Phase); 24 V; 5.2 A; 47 to 63 Hz
70161812
Power Supply; 85 to 132 (VAC), 170 to 264 (1-Phase); 24 V; 5.2 A; 47 to 63 Hz 70161812
UAW125S Series Power Supply, 47 to 63 Hz Frequency -10 to +55 °C operating temperature range Unit type -10 to +55 °C operating temperature range.

UAW125S Series Power Supply, 47 to 63 Hz Frequency

  • -10 to +55 °C operating temperature range
  • Unit type
    -10 to +55 °C operating temperature range.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70161812
Product Name Power Supply; 85 to 132 (VAC), 170 to 264 (1-Phase); 24 V; 5.2 A; 47 to 63 Hz
Type DC Power Supply
Technology Linear Power Supply
Operating Temperature -10 to 55 C (14 to 131 F)
DC Output Voltage 24.0 volts
DC Output Current 5.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details